Trumeter Company, Inc. Lcd Counter, 8-Digit, 10-300Vdc, Snap-In; No. Of Digits / Alpha Trumeter 3400-5010

Description
LCD COUNTER, 8-DIGIT, 10-300VDC, SNAP-IN; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:10VDC; Supply Voltage Max:300VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
LCD COUNTER, 8-DIGIT, 10-300VDC, SNAP-IN; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:10VDC; Supply Voltage Max:300VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Counter, 8-Digit, 10-300Vdc, Snap-In; No. Of Digits / Alpha Trumeter - 37AJ7894 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Counter, 8-Digit, 10-300Vdc, Snap-In; No. Of Digits / Alpha Trumeter
37AJ7894
Lcd Counter, 8-Digit, 10-300Vdc, Snap-In; No. Of Digits / Alpha Trumeter 37AJ7894
LCD COUNTER, 8-DIGIT, 10-300VDC, SNAP-IN; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:10VDC; Supply Voltage Max:300VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes

LCD COUNTER, 8-DIGIT, 10-300VDC, SNAP-IN; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:10VDC; Supply Voltage Max:300VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 37AJ7894
Product Name Lcd Counter, 8-Digit, 10-300Vdc, Snap-In; No. Of Digits / Alpha Trumeter
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizing Counter, PS2 T Series - PS2TLA - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 2698528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details