Trumeter Company, Inc. Totalizing Counter, 6Digit, 6.4Mm, 2 Trumeter 3602-192TC

Description
TOTALIZING COUNTER, 6DIGIT, 6.4MM, 2:1; No. of Digits / Alpha:6; Digit Height:6.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:3602 Series RoHS Compliant: Yes
Datasheet
Description
TOTALIZING COUNTER, 6DIGIT, 6.4MM, 2:1; No. of Digits / Alpha:6; Digit Height:6.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:3602 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizing Counter, 6Digit, 6.4Mm, 2 Trumeter - 52Y5576 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter, 6Digit, 6.4Mm, 2 Trumeter
52Y5576
Totalizing Counter, 6Digit, 6.4Mm, 2 Trumeter 52Y5576
TOTALIZING COUNTER, 6DIGIT, 6.4MM, 2:1; No. of Digits / Alpha:6; Digit Height:6.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:3602 Series RoHS Compliant: Yes

TOTALIZING COUNTER, 6DIGIT, 6.4MM, 2:1; No. of Digits / Alpha:6; Digit Height:6.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:3602 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 52Y5576
Product Name Totalizing Counter, 6Digit, 6.4Mm, 2 Trumeter
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Counters - 854324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Number of Digits 7
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details