Trumeter Company, Inc. Rotary Counter, 5Digit, 5Mm, Right-Hand; No. Of Digits / Alpha Trumeter 7/1/2245

Description
ROTARY COUNTER, 5DIGIT, 5MM, RIGHT-HAND; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:22 Series RoHS Compliant: Yes
Datasheet
Description
ROTARY COUNTER, 5DIGIT, 5MM, RIGHT-HAND; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:22 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Counter, 5Digit, 5Mm, Right-Hand; No. Of Digits / Alpha Trumeter - 27B4595 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Counter, 5Digit, 5Mm, Right-Hand; No. Of Digits / Alpha Trumeter
27B4595
Rotary Counter, 5Digit, 5Mm, Right-Hand; No. Of Digits / Alpha Trumeter 27B4595
ROTARY COUNTER, 5DIGIT, 5MM, RIGHT-HAND; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:22 Series RoHS Compliant: Yes

ROTARY COUNTER, 5DIGIT, 5MM, RIGHT-HAND; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:22 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 27B4595
Product Name Rotary Counter, 5Digit, 5Mm, Right-Hand; No. Of Digits / Alpha Trumeter
Operating Temperature -15 to ? F (-26 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Totalizer, 8900D Series - 8905D - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
Counters - 8826942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bi-directional
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details