Trumeter Company, Inc. 8 Digit Self Powered LCD Electronic Counter With High Voltage Input 7111HV

Description
8 digit liquid crystal display counter, self powered with a 10 year battery life the unit accepts input voltages of 10-110VDC or 10-240VAC A compact lcd counter designed for many applications, screw terminals ensiures fast wiring and features including backlight (external 5VDC supply required), decimal point selection, count direction indication and 9mm high digits. Features 9mm high contrast LCD display 10 year battery life Bi-directional counting Counts pulses up to 10Hz frequency External reset input. CE, UL and cUL/CSA approved
Datasheet
Description
8 digit liquid crystal display counter, self powered with a 10 year battery life the unit accepts input voltages of 10-110VDC or 10-240VAC A compact lcd counter designed for many applications, screw terminals ensiures fast wiring and features including backlight (external 5VDC supply required), decimal point selection, count direction indication and 9mm high digits. Features 9mm high contrast LCD display 10 year battery life Bi-directional counting Counts pulses up to 10Hz frequency External reset input. CE, UL and cUL/CSA approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Digit Self Powered LCD Electronic Counter With High Voltage Input - 7111HV - Trumeter Company, Inc.
Deerfield Beach, FL, USA
8 Digit Self Powered LCD Electronic Counter With High Voltage Input
7111HV
8 Digit Self Powered LCD Electronic Counter With High Voltage Input 7111HV
8 digit liquid crystal display counter, self powered with a 10 year battery life the unit accepts input voltages of 10-110VDC or 10-240VAC A compact lcd counter designed for many applications, screw terminals ensiures fast wiring and features including backlight (external 5VDC supply required), decimal point selection, count direction indication and 9mm high digits. Features 9mm high contrast LCD display 10 year battery life Bi-directional counting Counts pulses up to 10Hz frequency External reset input. CE, UL and cUL/CSA approved

8 digit liquid crystal display counter, self powered with a 10 year battery life the unit accepts input voltages of 10-110VDC or 10-240VAC

A compact lcd counter designed for many applications, screw terminals ensiures fast wiring and features including backlight (external 5VDC supply required), decimal point selection, count direction indication and 9mm high digits.

Features

  • 9mm high contrast LCD display
  • 10 year battery life
  • Bi-directional counting
  • Counts pulses up to 10Hz frequency
  • External reset input.
  • CE, UL and cUL/CSA approved
Supplier's Site Datasheet
Lcd Counter, 8 Digit, 9Mm, 10 To 240Vac; No. Of Digits / Alpha Trumeter - 47X1744 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Counter, 8 Digit, 9Mm, 10 To 240Vac; No. Of Digits / Alpha Trumeter
47X1744
Lcd Counter, 8 Digit, 9Mm, 10 To 240Vac; No. Of Digits / Alpha Trumeter 47X1744
LCD COUNTER, 8 DIGIT, 9MM, 10 TO 240VAC; No. of Digits / Alpha:8; Digit Height:9mm; Supply Voltage Min:10VAC; Supply Voltage Max:240VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes

LCD COUNTER, 8 DIGIT, 9MM, 10 TO 240VAC; No. of Digits / Alpha:8; Digit Height:9mm; Supply Voltage Min:10VAC; Supply Voltage Max:240VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc. Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number 7111HV 47X1744
Product Name 8 Digit Self Powered LCD Electronic Counter With High Voltage Input Lcd Counter, 8 Digit, 9Mm, 10 To 240Vac; No. Of Digits / Alpha Trumeter
Operating Temperature 14 to 140 F (-10 to 60 C) 14 to ? F (-10 to ? C)
Number of Functions Single
Direction Up Count; Down Count; Bi-directional Counter
Reset Manual
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Totalizer, 8900D Series - 8905D - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
Counters - 8966936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details