Trumeter Company, Inc. Trumeter, 8 Digit, 4.5 Vdc-30 Vdc; No. Of Digits / Alpha Trumeter 3403-3000

Description
TRUMETER, 8 DIGIT, 4.5 VDC-30 VDC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:4.5VDC; Supply Voltage Max:30VDC; Panel Cutout Height:24.1mm; Panel Cutout Width:37.1mm; Operating Temperature Min:-10°C RoHS Compliant: Yes
Description
TRUMETER, 8 DIGIT, 4.5 VDC-30 VDC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:4.5VDC; Supply Voltage Max:30VDC; Panel Cutout Height:24.1mm; Panel Cutout Width:37.1mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trumeter, 8 Digit, 4.5 Vdc-30 Vdc; No. Of Digits / Alpha Trumeter - 37AJ7896 - Newark, An Avnet Company
Chicago, IL, United States
Trumeter, 8 Digit, 4.5 Vdc-30 Vdc; No. Of Digits / Alpha Trumeter
37AJ7896
Trumeter, 8 Digit, 4.5 Vdc-30 Vdc; No. Of Digits / Alpha Trumeter 37AJ7896
TRUMETER, 8 DIGIT, 4.5 VDC-30 VDC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:4.5VDC; Supply Voltage Max:30VDC; Panel Cutout Height:24.1mm; Panel Cutout Width:37.1mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

TRUMETER, 8 DIGIT, 4.5 VDC-30 VDC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:4.5VDC; Supply Voltage Max:30VDC; Panel Cutout Height:24.1mm; Panel Cutout Width:37.1mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 37AJ7896
Product Name Trumeter, 8 Digit, 4.5 Vdc-30 Vdc; No. Of Digits / Alpha Trumeter
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8826970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Wheels/Dial; Analogue
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
MicroCount Series Counter - MicroCount IIR - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details