Trumeter Company, Inc. Preset Counter, 12-Digit, 12-250V, Opto; No. Of Digits / Alpha Trumeter KAT-SP

Description
PRESET COUNTER, 12-DIGIT, 12-250V, OPTO; No. of Digits / Alpha:12; Digit Height:7mm; Supply Voltage Min:12V; Supply Voltage Max:250V; Panel Cutout Height:50mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
PRESET COUNTER, 12-DIGIT, 12-250V, OPTO; No. of Digits / Alpha:12; Digit Height:7mm; Supply Voltage Min:12V; Supply Voltage Max:250V; Panel Cutout Height:50mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preset Counter, 12-Digit, 12-250V, Opto; No. Of Digits / Alpha Trumeter - 26AK5450 - Newark, An Avnet Company
Chicago, IL, United States
Preset Counter, 12-Digit, 12-250V, Opto; No. Of Digits / Alpha Trumeter
26AK5450
Preset Counter, 12-Digit, 12-250V, Opto; No. Of Digits / Alpha Trumeter 26AK5450
PRESET COUNTER, 12-DIGIT, 12-250V, OPTO; No. of Digits / Alpha:12; Digit Height:7mm; Supply Voltage Min:12V; Supply Voltage Max:250V; Panel Cutout Height:50mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Product Range:-RoHS Compliant: Yes

PRESET COUNTER, 12-DIGIT, 12-250V, OPTO; No. of Digits / Alpha:12; Digit Height:7mm; Supply Voltage Min:12V; Supply Voltage Max:250V; Panel Cutout Height:50mm; Panel Cutout Width:50mm; Operating Temperature Min:-10°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 26AK5450
Product Name Preset Counter, 12-Digit, 12-250V, Opto; No. Of Digits / Alpha Trumeter
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount I/AS - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 2698519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 7
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details