Trumeter Company, Inc. Lcd Counter, 8 Digit, 7Mm, 4 To 30Vdc; No. Of Digits / Alpha Trumeter 3400-GATE

Description
LCD COUNTER, 8 DIGIT, 7MM, 4 TO 30VDC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:4VDC; Supply Voltage Max:30VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LCD COUNTER, 8 DIGIT, 7MM, 4 TO 30VDC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:4VDC; Supply Voltage Max:30VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Counter, 8 Digit, 7Mm, 4 To 30Vdc; No. Of Digits / Alpha Trumeter - 37AJ7730 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Counter, 8 Digit, 7Mm, 4 To 30Vdc; No. Of Digits / Alpha Trumeter
37AJ7730
Lcd Counter, 8 Digit, 7Mm, 4 To 30Vdc; No. Of Digits / Alpha Trumeter 37AJ7730
LCD COUNTER, 8 DIGIT, 7MM, 4 TO 30VDC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:4VDC; Supply Voltage Max:30VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes

LCD COUNTER, 8 DIGIT, 7MM, 4 TO 30VDC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:4VDC; Supply Voltage Max:30VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 37AJ7730
Product Name Lcd Counter, 8 Digit, 7Mm, 4 To 30Vdc; No. Of Digits / Alpha Trumeter
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount IIR - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8966894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details