Trumeter Company, Inc. Countdown Timer, 1Year, Beep Alert, Bat; No. Of Digits / Alpha Trumeter FLEXALERT-730

Description
COUNTDOWN TIMER, 1YEAR, BEEP ALERT, BAT; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
COUNTDOWN TIMER, 1YEAR, BEEP ALERT, BAT; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Countdown Timer, 1Year, Beep Alert, Bat; No. Of Digits / Alpha Trumeter - 71AJ9536 - Newark, An Avnet Company
Chicago, IL, United States
Countdown Timer, 1Year, Beep Alert, Bat; No. Of Digits / Alpha Trumeter
71AJ9536
Countdown Timer, 1Year, Beep Alert, Bat; No. Of Digits / Alpha Trumeter 71AJ9536
COUNTDOWN TIMER, 1YEAR, BEEP ALERT, BAT; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes

COUNTDOWN TIMER, 1YEAR, BEEP ALERT, BAT; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 71AJ9536
Product Name Countdown Timer, 1Year, Beep Alert, Bat; No. Of Digits / Alpha Trumeter
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 2698525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 7
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Panel Mount Counter, CH Series - CH-7N - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details