A 6 figure, battery powered, push-button or key reset, electronic LCD totalizer, available in base mount or panel mount configuration. No external power supply is required. Large 0.50 inch (12 mm) LCD figures for fast, easy reading. Operates at 6-240 VAC/VDC. Long lasting internal lithium battery. Attractive styling and silent operation make these models equally well-suited for lab or office equipment applications.
Note:
When interfacing the 94 Series with a Solid State Relay or AC Sensor, the leakage current needs to be considered.
Features
| Trumeter Company, Inc. | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 94 Series |
| Product Name | Large LCD Totalizer |
| Operating Temperature | -14 to 122 F (-26 to 50 C) |
| Number of Functions | Multi |
| Direction | Up Count; Down Count; Bi-directional Counter |
| Functions | Count Totalizer |
| Reset | Manual |