Trumeter Company, Inc. Lcd Counter; No. Of Digits / Alpha Trumeter 3400-5000

Description
LCD COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:10V; Supply Voltage Max:300V; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
LCD COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:10V; Supply Voltage Max:300V; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Counter; No. Of Digits / Alpha Trumeter - 05N0083 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Counter; No. Of Digits / Alpha Trumeter
05N0083
Lcd Counter; No. Of Digits / Alpha Trumeter 05N0083
LCD COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:10V; Supply Voltage Max:300V; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

LCD COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:10V; Supply Voltage Max:300V; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 05N0083
Product Name Lcd Counter; No. Of Digits / Alpha Trumeter
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Counter, CH Series - CH-7N - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8966905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details