Trumeter Company, Inc. Total Counter, 7Digit, 3Mm, 24V, Snap-In; No. Of Digits / Alpha Trumeter SR8-4017

Description
TOTAL COUNTER, 7DIGIT, 3MM, 24V, SNAP-IN; No. of Digits / Alpha:7; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:24.7mm; Panel Cutout Width:30.5mm; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet
Description
TOTAL COUNTER, 7DIGIT, 3MM, 24V, SNAP-IN; No. of Digits / Alpha:7; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:24.7mm; Panel Cutout Width:30.5mm; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Total Counter, 7Digit, 3Mm, 24V, Snap-In; No. Of Digits / Alpha Trumeter - 83H8958 - Newark, An Avnet Company
Chicago, IL, United States
Total Counter, 7Digit, 3Mm, 24V, Snap-In; No. Of Digits / Alpha Trumeter
83H8958
Total Counter, 7Digit, 3Mm, 24V, Snap-In; No. Of Digits / Alpha Trumeter 83H8958
TOTAL COUNTER, 7DIGIT, 3MM, 24V, SNAP-IN; No. of Digits / Alpha:7; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:24.7mm; Panel Cutout Width:30.5mm; Operating Temperature Min:-5°C RoHS Compliant: Yes

TOTAL COUNTER, 7DIGIT, 3MM, 24V, SNAP-IN; No. of Digits / Alpha:7; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:24.7mm; Panel Cutout Width:30.5mm; Operating Temperature Min:-5°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 83H8958
Product Name Total Counter, 7Digit, 3Mm, 24V, Snap-In; No. Of Digits / Alpha Trumeter
Operating Temperature 23 to ? F (-5 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Number of Functions Multi
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Counters - 8826982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Wheels/Dial; Analogue
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details