Trumeter Company, Inc. Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter V8-4416

Description
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4.6mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4.6mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter - 27B4553 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter
27B4553
Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter 27B4553
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4.6mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:- RoHS Compliant: Yes

ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4.6mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 27B4553
Product Name Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter
Operating Temperature 23 to ? F (-5 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Preset Counter - PS3-SPS - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
Counters - 8826992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bi-directional
Functions Pulse Counter
Reset External, negative edge triggered, push button
View Details