Trumeter Company, Inc. Multifunction Counter; No. Of Digits / Alpha Trumeter 8301-1110

Description
MULTIFUNCTION COUNTER; No. of Digits / Alpha:12; Digit Height:7.6mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: No
Datasheet
Description
MULTIFUNCTION COUNTER; No. of Digits / Alpha:12; Digit Height:7.6mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Counter; No. Of Digits / Alpha Trumeter - 25C5215 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter; No. Of Digits / Alpha Trumeter
25C5215
Multifunction Counter; No. Of Digits / Alpha Trumeter 25C5215
MULTIFUNCTION COUNTER; No. of Digits / Alpha:12; Digit Height:7.6mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: No

MULTIFUNCTION COUNTER; No. of Digits / Alpha:12; Digit Height:7.6mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:44.96mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 25C5215
Product Name Multifunction Counter; No. Of Digits / Alpha Trumeter
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizing Counter, PS2 T Series - PS2TLB - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 8966970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details