Trumeter Company, Inc. 8 Digit Totalising Counter 7110DIN

Description
8 digit LCD self powered totalising counter in a 24 x 48 DIN standard case. Powered by their own integral lithium batteries these totalising counters have a front panel reset pushbutton which can be enabled or disabled by a wiring connection or external contact closure. Features Use of the latest CMOS circuitry achieves excellent battery life 7mm black character high contrast LCD display Counting up to 10kHz Contact closure/open collector low speed count input with integral de-bounce circuitry (7110DIN model) Choice of mounting available, front panel with supplied bezel or rear mounting clip Front panel can be sealed to IP65 UL and cUL approved.
Description
8 digit LCD self powered totalising counter in a 24 x 48 DIN standard case. Powered by their own integral lithium batteries these totalising counters have a front panel reset pushbutton which can be enabled or disabled by a wiring connection or external contact closure. Features Use of the latest CMOS circuitry achieves excellent battery life 7mm black character high contrast LCD display Counting up to 10kHz Contact closure/open collector low speed count input with integral de-bounce circuitry (7110DIN model) Choice of mounting available, front panel with supplied bezel or rear mounting clip Front panel can be sealed to IP65 UL and cUL approved.

Suppliers

Company
Product
Description
Supplier Links
8 Digit Totalising Counter - 7110DIN - Trumeter Company, Inc.
Deerfield Beach, FL, USA
8 Digit Totalising Counter
7110DIN
8 Digit Totalising Counter 7110DIN
8 digit LCD self powered totalising counter in a 24 x 48 DIN standard case. Powered by their own integral lithium batteries these totalising counters have a front panel reset pushbutton which can be enabled or disabled by a wiring connection or external contact closure. Features Use of the latest CMOS circuitry achieves excellent battery life 7mm black character high contrast LCD display Counting up to 10kHz Contact closure/open collector low speed count input with integral de-bounce circuitry (7110DIN model) Choice of mounting available, front panel with supplied bezel or rear mounting clip Front panel can be sealed to IP65 UL and cUL approved.

8 digit LCD self powered totalising counter in a 24 x 48 DIN standard case. Powered by their own integral lithium batteries these totalising counters have a front panel reset pushbutton which can be enabled or disabled by a wiring connection or external contact closure.

Features

  • Use of the latest CMOS circuitry achieves excellent battery life
  • 7mm black character high contrast LCD display
  • Counting up to 10kHz
  • Contact closure/open collector low speed count input with integral de-bounce circuitry (7110DIN model)
  • Choice of mounting available, front panel with supplied bezel or rear mounting clip
  • Front panel can be sealed to IP65
  • UL and cUL approved.
Supplier's Site

Technical Specifications

  Trumeter Company, Inc.
Product Category Digital Counters
Product Number 7110DIN
Product Name 8 Digit Totalising Counter
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count
Functions Count Totalizer
Reset Manual
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 2615015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 149 F (65 C)
Display Type LCD; LCD
Number of Digits 6
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
MicroCount Series Counter - MicroCount II - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details