Trumeter Company, Inc. Rotary Counter; No. Of Digits / Alpha Trumeter 7/1/2225

Description
ROTARY COUNTER; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Operating Temperature Max:60°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ROTARY COUNTER; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Operating Temperature Max:60°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Counter; No. Of Digits / Alpha Trumeter - 27B4593 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Counter; No. Of Digits / Alpha Trumeter
27B4593
Rotary Counter; No. Of Digits / Alpha Trumeter 27B4593
ROTARY COUNTER; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Operating Temperature Max:60°C; Product Range:- RoHS Compliant: Yes

ROTARY COUNTER; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Operating Temperature Max:60°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 27B4593
Product Name Rotary Counter; No. Of Digits / Alpha Trumeter
Operating Temperature -15 to 140 F (-26 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
MicroCount Series Counter - MicroCount I - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 8826942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bi-directional
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input - LT80VF1 - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details