Trumeter Company, Inc. Counter Display Panel; No. Of Digits / Alpha Trumeter 3300-0000

Description
COUNTER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:24.13mm; Panel Cutout Width:36.83mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
COUNTER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:24.13mm; Panel Cutout Width:36.83mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter Display Panel; No. Of Digits / Alpha Trumeter - 48M1283 - Newark, An Avnet Company
Chicago, IL, United States
Counter Display Panel; No. Of Digits / Alpha Trumeter
48M1283
Counter Display Panel; No. Of Digits / Alpha Trumeter 48M1283
COUNTER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:24.13mm; Panel Cutout Width:36.83mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

COUNTER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:24.13mm; Panel Cutout Width:36.83mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 48M1283
Product Name Counter Display Panel; No. Of Digits / Alpha Trumeter
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8966949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Totalizer, 8900D Series - 8905D - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input - LT80VF1 - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details