Trumeter Company, Inc. Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter V3-4816

Description
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4.3mm; Supply Voltage Min:-; Supply Voltage Max:24VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4.3mm; Supply Voltage Min:-; Supply Voltage Max:24VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter - 27B4552 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter
27B4552
Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter 27B4552
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4.3mm; Supply Voltage Min:-; Supply Voltage Max:24VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:- RoHS Compliant: Yes

ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:4.3mm; Supply Voltage Min:-; Supply Voltage Max:24VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 27B4552
Product Name Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter
Operating Temperature -15 to ? F (-26 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Tachometers / Line Speed meter, RS Series -  - Fargo Controls, Inc.
Specs
Operating Temperature -13 to 149 F (-25 to 65 C)
Number of Functions Multi
Direction Up Count
View Details
Counters - 331146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Number of Digits 7
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details