Trumeter Company, Inc. Electronic Tally, 4, 1.5V; No. Of Digits / Alpha Trumeter E2M-1804

Description
ELECTRONIC TALLY, 4, 1.5V; No. of Digits / Alpha:4; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes
Description
ELECTRONIC TALLY, 4, 1.5V; No. of Digits / Alpha:4; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Tally, 4, 1.5V; No. Of Digits / Alpha Trumeter - 84R9615 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Tally, 4, 1.5V; No. Of Digits / Alpha Trumeter
84R9615
Electronic Tally, 4, 1.5V; No. Of Digits / Alpha Trumeter 84R9615
ELECTRONIC TALLY, 4, 1.5V; No. of Digits / Alpha:4; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes

ELECTRONIC TALLY, 4, 1.5V; No. of Digits / Alpha:4; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 84R9615
Product Name Electronic Tally, 4, 1.5V; No. Of Digits / Alpha Trumeter
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Counter, CH Series - CH-7P - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details
Counters - 8966949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details