NON-RESET COUNTER, 6-DIGIT, 126.5VAC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 59AC8678 |
| Product Name | Non-Reset Counter, 6-Digit, 126.5Vac; No. Of Digits / Alpha Trumeter |
| Operating Temperature | 23 to ? F (-5 to ? C) |