Trumeter Company, Inc. Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter P2-1006

Description
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.45mm; Panel Cutout Width:97.79mm; Operating Temperature Min:-26°C; Depth:2.51" RoHS Compliant: No
Description
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.45mm; Panel Cutout Width:97.79mm; Operating Temperature Min:-26°C; Depth:2.51" RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter - 57F3502 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter
57F3502
Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter 57F3502
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.45mm; Panel Cutout Width:97.79mm; Operating Temperature Min:-26°C; Depth:2.51" RoHS Compliant: No

ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.45mm; Panel Cutout Width:97.79mm; Operating Temperature Min:-26°C; Depth:2.51" RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 57F3502
Product Name Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter
Operating Temperature -15 to ? F (-26 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizer, 8900D Series - 8905D - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 2698519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 7
View Details