Trumeter Company, Inc. Stroke Counter, 5 Digit, 5Mm, Top-Going; No. Of Digits / Alpha Trumeter 1/1/4645

Description
STROKE COUNTER, 5 DIGIT, 5MM, TOP-GOING; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-25°C; Product Range:46 Series RoHS Compliant: Yes
Datasheet
Description
STROKE COUNTER, 5 DIGIT, 5MM, TOP-GOING; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-25°C; Product Range:46 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stroke Counter, 5 Digit, 5Mm, Top-Going; No. Of Digits / Alpha Trumeter - 57F3523 - Newark, An Avnet Company
Chicago, IL, United States
Stroke Counter, 5 Digit, 5Mm, Top-Going; No. Of Digits / Alpha Trumeter
57F3523
Stroke Counter, 5 Digit, 5Mm, Top-Going; No. Of Digits / Alpha Trumeter 57F3523
STROKE COUNTER, 5 DIGIT, 5MM, TOP-GOING; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-25°C; Product Range:46 Series RoHS Compliant: Yes

STROKE COUNTER, 5 DIGIT, 5MM, TOP-GOING; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-25°C; Product Range:46 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 57F3523
Product Name Stroke Counter, 5 Digit, 5Mm, Top-Going; No. Of Digits / Alpha Trumeter
Operating Temperature -13 to ? F (-25 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizer, 8900D Series - 8905D - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 2698513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type LCD; LCD
Number of Digits 8
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details