Trumeter Company, Inc. Counter, 6Digit, 4Mm, Combo Front; No. Of Digits / Alpha Trumeter RV14-4916A

Description
COUNTER, 6DIGIT, 4MM, COMBO FRONT; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:48VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Operating Temperature Max:40°CRoHS Compliant: Yes
Datasheet
Description
COUNTER, 6DIGIT, 4MM, COMBO FRONT; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:48VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Operating Temperature Max:40°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter, 6Digit, 4Mm, Combo Front; No. Of Digits / Alpha Trumeter - 37AJ7717 - Newark, An Avnet Company
Chicago, IL, United States
Counter, 6Digit, 4Mm, Combo Front; No. Of Digits / Alpha Trumeter
37AJ7717
Counter, 6Digit, 4Mm, Combo Front; No. Of Digits / Alpha Trumeter 37AJ7717
COUNTER, 6DIGIT, 4MM, COMBO FRONT; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:48VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Operating Temperature Max:40°CRoHS Compliant: Yes

COUNTER, 6DIGIT, 4MM, COMBO FRONT; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:48VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Operating Temperature Max:40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 37AJ7717
Product Name Counter, 6Digit, 4Mm, Combo Front; No. Of Digits / Alpha Trumeter
Operating Temperature 23 to 104 F (-5 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 2698516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type LCD; LCD
Number of Digits 8
View Details
Panel Mount Counter, CH Series - CH-7N - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details