Trumeter Company, Inc. Countdown Timer, 60Day, Beep Alert, Bat; No. Of Digits / Alpha Trumeter FLEXALERT-060

Description
COUNTDOWN TIMER, 60DAY, BEEP ALERT, BAT; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
COUNTDOWN TIMER, 60DAY, BEEP ALERT, BAT; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Countdown Timer, 60Day, Beep Alert, Bat; No. Of Digits / Alpha Trumeter - 71AJ9533 - Newark, An Avnet Company
Chicago, IL, United States
Countdown Timer, 60Day, Beep Alert, Bat; No. Of Digits / Alpha Trumeter
71AJ9533
Countdown Timer, 60Day, Beep Alert, Bat; No. Of Digits / Alpha Trumeter 71AJ9533
COUNTDOWN TIMER, 60DAY, BEEP ALERT, BAT; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes

COUNTDOWN TIMER, 60DAY, BEEP ALERT, BAT; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 71AJ9533
Product Name Countdown Timer, 60Day, Beep Alert, Bat; No. Of Digits / Alpha Trumeter
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount IIR - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Counters - 8494646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No reset
Display Type Lcd
Number of Digits 8
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details