Trumeter Company, Inc. Electronic Totaliser 3400 Series

Description
The Redington 3400 Series provides a large display, with 0.28” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings. All models are totally sealed and are capable of submersion in 6’ [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment. Maintenance Meters are offered with multiple “Redi-Alerts” to alert users when service is due. Models are available with front panel field programmable alerts. Not only does the display flash to get attention, but it displays a choice of 7 different .08”[2mm] maintenance icons. Users can program or specify the service interval and flash duration for each Redi-Alert. Features Totally sealed from moisture and dirt AC or DC voltage input in the same unit Compact depth Optional Preset Count value/Hour Meter Optional - up to 3 Redi-Alerts/7 icons Fits in existing panel openings Always on display A choice of 5 housings A choice of reset modes Optional front panel programmable Can be programmed with starting time 15+ Year Battery Life
Datasheet
Description
The Redington 3400 Series provides a large display, with 0.28” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings. All models are totally sealed and are capable of submersion in 6’ [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment. Maintenance Meters are offered with multiple “Redi-Alerts” to alert users when service is due. Models are available with front panel field programmable alerts. Not only does the display flash to get attention, but it displays a choice of 7 different .08”[2mm] maintenance icons. Users can program or specify the service interval and flash duration for each Redi-Alert. Features Totally sealed from moisture and dirt AC or DC voltage input in the same unit Compact depth Optional Preset Count value/Hour Meter Optional - up to 3 Redi-Alerts/7 icons Fits in existing panel openings Always on display A choice of 5 housings A choice of reset modes Optional front panel programmable Can be programmed with starting time 15+ Year Battery Life
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Totaliser - 3400 Series - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Electronic Totaliser
3400 Series
Electronic Totaliser 3400 Series
The Redington 3400 Series provides a large display, with 0.28” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings. All models are totally sealed and are capable of submersion in 6’ [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment. Maintenance Meters are offered with multiple “Redi-Alerts” to alert users when service is due. Models are available with front panel field programmable alerts. Not only does the display flash to get attention, but it displays a choice of 7 different .08”[2mm] maintenance icons. Users can program or specify the service interval and flash duration for each Redi-Alert. Features Totally sealed from moisture and dirt AC or DC voltage input in the same unit Compact depth Optional Preset Count value/Hour Meter Optional - up to 3 Redi-Alerts/7 icons Fits in existing panel openings Always on display A choice of 5 housings A choice of reset modes Optional front panel programmable Can be programmed with starting time 15+ Year Battery Life

The Redington 3400 Series provides a large display, with 0.28” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings. All models are totally sealed and are capable of submersion in 6’ [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment.

Maintenance Meters are offered with multiple “Redi-Alerts” to alert users when service is due. Models are available with front panel field programmable alerts. Not only does the display flash to get attention, but it displays a choice of 7 different .08”[2mm] maintenance icons. Users can program or specify the service interval and flash duration for each Redi-Alert.

Features

  • Totally sealed from moisture and dirt
  • AC or DC voltage input in the same unit
  • Compact depth
  • Optional Preset Count value/Hour Meter
  • Optional - up to 3 Redi-Alerts/7 icons
  • Fits in existing panel openings
  • Always on display
  • A choice of 5 housings
  • A choice of reset modes
  • Optional front panel programmable
  • Can be programmed with starting time
  • 15+ Year Battery Life
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Digital Counters
Product Number 3400 Series
Product Name Electronic Totaliser
Operating Temperature -40 to 185 F (-40 to 85 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
Functions Count Totalizer
Reset Manual (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Direction Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 854330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Number of Digits 7
View Details