Trumeter Company, Inc. Lcd Counter; No. Of Digits / Alpha Trumeter 3400-1000

Description
LCD COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
LCD COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Counter; No. Of Digits / Alpha Trumeter - 05N0079 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Counter; No. Of Digits / Alpha Trumeter
05N0079
Lcd Counter; No. Of Digits / Alpha Trumeter 05N0079
LCD COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

LCD COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 05N0079
Product Name Lcd Counter; No. Of Digits / Alpha Trumeter
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Totalizing Counter, PS2 T Series - PS2TLA - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 8966911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details