The Counter Display Panel, part number 71M0096, features a 6-digit non-reset counter designed for applications requiring durability and visibility, such as warranty verification and electronic game counting. It is housed in a metal/plastic frame assembly that enhances ruggedness and includes a tamper-resistant one-piece cover. The internal gearing is precision molded and requires no lubrication, ensuring a long operational life of over 3 million counts. This panel operates at voltages of 115VAC or 24VDC and consumes a nominal power of 1.5 watts. It supports a counting speed of up to 600 counts per minute and has highly visible white numerals on a black background, measuring 0.18 inches (4.6mm) in height. The product is suitable for various mounting options, including rear, base, or combination mounts, and is compliant with UL and CE standards. The operating temperature range is from +23°F to +104°F (-5°C to +40°C).
COUNTER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:4.6mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:-; Depth:2.4" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 71M0096 |
| Product Name | Counter Display Panel; No. Of Digits / Alpha Trumeter |
| Digit Height | 0.1811 inches (4.6 mm) |