Trumeter Company, Inc. Electronic Totaliser 7400AS

Description
8 digit LCD bi-directional totalising counter for PCB mounting, with pushbutton reset. This PCB mount bi-directional totalising counter operates from an external 3VDC supply. It is supplied with an electrical reset. See also model 7401AS wich is supplied without a front panel pushbutton reset. Features 8 digit high contrast LCD characters Latest CMOS circuitry achieves an expected battery life of 10 years (1/2 AA 900mAH 3V lithium battery) Remote reset facility Leading zero blanking Add/subtract counting of pulses up to 10kHz Low speed contact closure input with integral de-bounce circuitry CE, UL and cUL/CSA approved
Datasheet
Description
8 digit LCD bi-directional totalising counter for PCB mounting, with pushbutton reset. This PCB mount bi-directional totalising counter operates from an external 3VDC supply. It is supplied with an electrical reset. See also model 7401AS wich is supplied without a front panel pushbutton reset. Features 8 digit high contrast LCD characters Latest CMOS circuitry achieves an expected battery life of 10 years (1/2 AA 900mAH 3V lithium battery) Remote reset facility Leading zero blanking Add/subtract counting of pulses up to 10kHz Low speed contact closure input with integral de-bounce circuitry CE, UL and cUL/CSA approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Totaliser - 7400AS - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Electronic Totaliser
7400AS
Electronic Totaliser 7400AS
8 digit LCD bi-directional totalising counter for PCB mounting, with pushbutton reset. This PCB mount bi-directional totalising counter operates from an external 3VDC supply. It is supplied with an electrical reset. See also model 7401AS wich is supplied without a front panel pushbutton reset. Features 8 digit high contrast LCD characters Latest CMOS circuitry achieves an expected battery life of 10 years (1/2 AA 900mAH 3V lithium battery) Remote reset facility Leading zero blanking Add/subtract counting of pulses up to 10kHz Low speed contact closure input with integral de-bounce circuitry CE, UL and cUL/CSA approved

8 digit LCD bi-directional totalising counter for PCB mounting, with pushbutton reset.

This PCB mount bi-directional totalising counter operates from an external 3VDC supply. It is supplied with an electrical reset.

See also model 7401AS wich is supplied without a front panel pushbutton reset.

Features

  • 8 digit high contrast LCD characters
  • Latest CMOS circuitry achieves an expected battery life of 10 years (1/2 AA 900mAH 3V lithium battery)
  • Remote reset facility
  • Leading zero blanking
  • Add/subtract counting of pulses up to 10kHz
  • Low speed contact closure input with integral de-bounce circuitry
  • CE, UL and cUL/CSA approved
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Digital Counters
Product Number 7400AS
Product Name Electronic Totaliser
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single; Multi
Direction Up Count; Down Count; Bi-directional Counter
Functions Count Totalizer
Reset Manual
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter - PS3-SP - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8966939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details