Trumeter Company, Inc. Totalizing Counter, 6 Digit, 4Mm; No. Of Digits / Alpha Trumeter 3602-173TG

Description
TOTALIZING COUNTER, 6 DIGIT, 4MM; No. of Digits / Alpha:6; Digit Height:6.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:50mm; Panel Cutout Width:167.5mm; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
TOTALIZING COUNTER, 6 DIGIT, 4MM; No. of Digits / Alpha:6; Digit Height:6.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:50mm; Panel Cutout Width:167.5mm; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizing Counter, 6 Digit, 4Mm; No. Of Digits / Alpha Trumeter - 37AJ3079 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter, 6 Digit, 4Mm; No. Of Digits / Alpha Trumeter
37AJ3079
Totalizing Counter, 6 Digit, 4Mm; No. Of Digits / Alpha Trumeter 37AJ3079
TOTALIZING COUNTER, 6 DIGIT, 4MM; No. of Digits / Alpha:6; Digit Height:6.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:50mm; Panel Cutout Width:167.5mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

TOTALIZING COUNTER, 6 DIGIT, 4MM; No. of Digits / Alpha:6; Digit Height:6.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:50mm; Panel Cutout Width:167.5mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 37AJ3079
Product Name Totalizing Counter, 6 Digit, 4Mm; No. Of Digits / Alpha Trumeter
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Number of Functions Multi
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 2080345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Number of Digits 5
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details