Trumeter Company, Inc. Non-Reset Counter, 6-Digit, 121Vdc; No. Of Digits / Alpha Trumeter FL7-4916CD

Description
NON-RESET COUNTER, 6-DIGIT, 121VDC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:99VDC; Supply Voltage Max:121VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet
Description
NON-RESET COUNTER, 6-DIGIT, 121VDC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:99VDC; Supply Voltage Max:121VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Reset Counter, 6-Digit, 121Vdc; No. Of Digits / Alpha Trumeter - 59AC8670 - Newark, An Avnet Company
Chicago, IL, United States
Non-Reset Counter, 6-Digit, 121Vdc; No. Of Digits / Alpha Trumeter
59AC8670
Non-Reset Counter, 6-Digit, 121Vdc; No. Of Digits / Alpha Trumeter 59AC8670
NON-RESET COUNTER, 6-DIGIT, 121VDC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:99VDC; Supply Voltage Max:121VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes

NON-RESET COUNTER, 6-DIGIT, 121VDC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:99VDC; Supply Voltage Max:121VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 59AC8670
Product Name Non-Reset Counter, 6-Digit, 121Vdc; No. Of Digits / Alpha Trumeter
Operating Temperature 23 to ? F (-5 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 2698513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type LCD; LCD
Number of Digits 8
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Number of Functions Multi
View Details