LCD COUNTER, 6 DIGIT, 14MM, 100-240VAC; No. of Digits / Alpha:6; Digit Height:14mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:-20°C RoHS Compliant: Yes
898X SERIES, 6 DIGIT LCD PRESET COUNTER, 100-240 VAC, DUAL PRESET NPN/PNP INPUTS, DUAL RELAY OUTPUT, 1/8TH DIN HOUSING, PRED DUAL RELAY O/P 100-240VAC. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 33AC6338 | 116627991 |
| Product Name | Lcd Counter, 6 Digit, 14Mm, 100-240Vac; No. Of Digits / Alpha Trumeter | Timer/Counter |
| Operating Temperature | -4 to ? F (-20 to ? C) |