The Totalizing Counter, part number 37AJ3049, features a 6-digit display with a height of 6.4mm, suitable for counting revolutions on various production machinery. It is designed for high-speed operation, capable of counting up to 3000 counts per minute with a maximum shaft speed of 3000 RPM. The counter offers multiple gearing options, including 1:1, 1:10, 2:1, 3:1, and 4:1, allowing for flexibility in applications. Constructed with a robust design, the counter includes double oil-impregnated bearings for long-term reliability and accuracy, with an operational accuracy of +/- 1%. The unit operates effectively within a temperature range of -10°C to +50°C and has an environmental protection rating of IP40. The reset function is customer configurable, and the counter is made from durable materials, including black PC-ABS plastic for the base and grey ABS plastic for the cover. The total weight of the unit is 200g, making it a compact option for various engineering projects.
TOTALIZING COUNTER, 6 DIGIT, 4MM; No. of Digits / Alpha:6; Digit Height:6.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:50mm; Panel Cutout Width:167.5mm; Operating Temperature Min:-10°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 37AJ3049 |
| Product Name | Totalizing Counter, 6 Digit, 4Mm; No. Of Digits / Alpha Trumeter |
| Operating Temperature | 14 to ? F (-10 to ? C) |