The LCD Counter, part number 92P7192, features an 8-digit display with 7mm high characters, suitable for various applications requiring pulse counting. It operates within a wide voltage range of 10-300VDC and 20-300VAC, making it versatile for both AC and DC inputs. The counter can handle a maximum pulse rate of 40 pulses per second and is designed for easy integration into existing panel openings. This model is totally sealed against moisture and dirt, achieving NEMA 4/4X, 12, and IP66 ratings when properly mounted with an optional gasket. It has a long battery life of over 10 years and offers both remote and non-reset options. The operating temperature range is from -10°C to +60°C, with a storage temperature of -20°C to +70°C. The device is UL & cUL recognized and complies with CE, SAE, and RoHS directives, ensuring it meets industry standards for safety and environmental impact.
LCD COUNTER, 8 DIGIT, 7MM, 300V, SPADE; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Min:-10°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 92P7192 |
| Product Name | Lcd Counter, 8 Digit, 7Mm, 300V, Spade; No. Of Digits / Alpha Trumeter |
| Operating Temperature | 14 to ? F (-10 to ? C) |