Trumeter Company, Inc. Predetermining Rate Meter/Counter 9100

Description
Simultaneous operation in different modes is now possible with this recent development of the highly successful 9100 multi-function counter. Additional enhancements include 3-line display, more keys, network capability, enhanced programming, EEPROM memory avoiding the need for a battery, and on-screen programming prompts in four languages. Simultaneously maintains any 3 of the following: Count preset, count pre warn, batch preset, overspeed, underspeed condition and displays count, total and speed. Counts in any of 7 modes: A-B, A+B, A/B, count and direction and quadrature x1, x2 & x4. EEPROM retains program and data for 40 years with no power. 3 line Supertwist LCD display viewable from any angle. Easily programmed in English, German, French or Spanish using simple menu structure and 10-key keypad. Counting continues while rate measurement is in progress. Accurate enough for position sensing and robotic control. CAN bus/Device Net interface (as an option). Displayed values, choice of engineering units and 12 characters of user programmable text can be printed directly from the IBM/Epson compatible serial printer port. Can be powered from 85-265VAC for world wide use. Multiplying and dividing prescalers enable display directly in the required (engineering) units. Manual, remote and automatic resets available. Remote inhibit and remote keyboard disable. Fast electronic or slow contact closure inputs, all with optical isolation. Contact closure inputs are debounced. Auxiliary 12VDC 100mA power output to power sensor. Environmental protection to IP65. CE approved. UL and cUL approval pending. The 9100 carries out rate measurement, batch counting and totalising simultaneously. Rate mode is signified by an R appearing at the top left hand corner of the display and counting carries on in the background. The first line of the display shows pulses per minute (PPM) unless a prescaler is in use.
Datasheet
Description
Simultaneous operation in different modes is now possible with this recent development of the highly successful 9100 multi-function counter. Additional enhancements include 3-line display, more keys, network capability, enhanced programming, EEPROM memory avoiding the need for a battery, and on-screen programming prompts in four languages. Simultaneously maintains any 3 of the following: Count preset, count pre warn, batch preset, overspeed, underspeed condition and displays count, total and speed. Counts in any of 7 modes: A-B, A+B, A/B, count and direction and quadrature x1, x2 & x4. EEPROM retains program and data for 40 years with no power. 3 line Supertwist LCD display viewable from any angle. Easily programmed in English, German, French or Spanish using simple menu structure and 10-key keypad. Counting continues while rate measurement is in progress. Accurate enough for position sensing and robotic control. CAN bus/Device Net interface (as an option). Displayed values, choice of engineering units and 12 characters of user programmable text can be printed directly from the IBM/Epson compatible serial printer port. Can be powered from 85-265VAC for world wide use. Multiplying and dividing prescalers enable display directly in the required (engineering) units. Manual, remote and automatic resets available. Remote inhibit and remote keyboard disable. Fast electronic or slow contact closure inputs, all with optical isolation. Contact closure inputs are debounced. Auxiliary 12VDC 100mA power output to power sensor. Environmental protection to IP65. CE approved. UL and cUL approval pending. The 9100 carries out rate measurement, batch counting and totalising simultaneously. Rate mode is signified by an R appearing at the top left hand corner of the display and counting carries on in the background. The first line of the display shows pulses per minute (PPM) unless a prescaler is in use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Predetermining Rate Meter/Counter - 9100 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Predetermining Rate Meter/Counter
9100
Predetermining Rate Meter/Counter 9100
Simultaneous operation in different modes is now possible with this recent development of the highly successful 9100 multi-function counter. Additional enhancements include 3-line display, more keys, network capability, enhanced programming, EEPROM memory avoiding the need for a battery, and on-screen programming prompts in four languages. Simultaneously maintains any 3 of the following: Count preset, count pre warn, batch preset, overspeed, underspeed condition and displays count, total and speed. Counts in any of 7 modes: A-B, A+B, A/B, count and direction and quadrature x1, x2 & x4. EEPROM retains program and data for 40 years with no power. 3 line Supertwist LCD display viewable from any angle. Easily programmed in English, German, French or Spanish using simple menu structure and 10-key keypad. Counting continues while rate measurement is in progress. Accurate enough for position sensing and robotic control. CAN bus/Device Net interface (as an option). Displayed values, choice of engineering units and 12 characters of user programmable text can be printed directly from the IBM/Epson compatible serial printer port. Can be powered from 85-265VAC for world wide use. Multiplying and dividing prescalers enable display directly in the required (engineering) units. Manual, remote and automatic resets available. Remote inhibit and remote keyboard disable. Fast electronic or slow contact closure inputs, all with optical isolation. Contact closure inputs are debounced. Auxiliary 12VDC 100mA power output to power sensor. Environmental protection to IP65. CE approved. UL and cUL approval pending. The 9100 carries out rate measurement, batch counting and totalising simultaneously. Rate mode is signified by an R appearing at the top left hand corner of the display and counting carries on in the background. The first line of the display shows pulses per minute (PPM) unless a prescaler is in use.

Simultaneous operation in different modes is now possible with this recent development of the highly successful 9100 multi-function counter. Additional enhancements include 3-line display, more keys, network capability, enhanced programming, EEPROM memory avoiding the need for a battery, and on-screen programming prompts in four languages.

  • Simultaneously maintains any 3 of the following: Count preset, count pre warn, batch preset, overspeed, underspeed condition and displays count, total and speed.
  • Counts in any of 7 modes: A-B, A+B, A/B, count and direction and quadrature x1, x2 & x4.
  • EEPROM retains program and data for 40 years with no power.
  • 3 line Supertwist LCD display viewable from any angle.
  • Easily programmed in English, German, French or Spanish using simple menu structure and 10-key keypad.
  • Counting continues while rate measurement is in progress.
  • Accurate enough for position sensing and robotic control.
  • CAN bus/Device Net interface (as an option).
  • Displayed values, choice of engineering units and 12 characters of user programmable text can be printed directly from the IBM/Epson compatible serial printer port.
  • Can be powered from 85-265VAC for world wide use.
  • Multiplying and dividing prescalers enable display directly in the required (engineering) units.
  • Manual, remote and automatic resets available.
  • Remote inhibit and remote keyboard disable.
  • Fast electronic or slow contact closure inputs, all with optical isolation. Contact closure inputs are debounced.
  • Auxiliary 12VDC 100mA power output to power sensor.
  • Environmental protection to IP65.
  • CE approved. UL and cUL approval pending.

The 9100 carries out rate measurement, batch counting and totalising simultaneously. Rate mode is signified by an R appearing at the top left hand corner of the display and counting carries on in the background. The first line of the display shows pulses per minute (PPM) unless a prescaler is in use.

Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Digital Counters
Product Number 9100
Product Name Predetermining Rate Meter/Counter
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
Functions Ratemeters (Tachometers)
Reset Manual; Auto
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount I - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8966983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Reset None; Manual; Auto; Automatic, manual, no reset
Display Type Lcd
View Details