Trumeter Company, Inc. Non-Reset Counter, 6-Digit, 253Vac; No. Of Digits / Alpha Trumeter RV1-4916

Description
NON-RESET COUNTER, 6-DIGIT, 253VAC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet
Description
NON-RESET COUNTER, 6-DIGIT, 253VAC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Reset Counter, 6-Digit, 253Vac; No. Of Digits / Alpha Trumeter - 59AC8675 - Newark, An Avnet Company
Chicago, IL, United States
Non-Reset Counter, 6-Digit, 253Vac; No. Of Digits / Alpha Trumeter
59AC8675
Non-Reset Counter, 6-Digit, 253Vac; No. Of Digits / Alpha Trumeter 59AC8675
NON-RESET COUNTER, 6-DIGIT, 253VAC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes

NON-RESET COUNTER, 6-DIGIT, 253VAC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 59AC8675
Product Name Non-Reset Counter, 6-Digit, 253Vac; No. Of Digits / Alpha Trumeter
Operating Temperature 23 to ? F (-5 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Ratemeter, PS2 RP Series - PS2RPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8966911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details