Trumeter Company, Inc. Lcd Counter; No. Of Digits / Alpha Trumeter 3400-3000

Description
LCD COUNTER; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:300V; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes
Description
LCD COUNTER; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:300V; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Counter; No. Of Digits / Alpha Trumeter - 05N0081 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Counter; No. Of Digits / Alpha Trumeter
05N0081
Lcd Counter; No. Of Digits / Alpha Trumeter 05N0081
LCD COUNTER; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:300V; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes

LCD COUNTER; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:300V; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 05N0081
Product Name Lcd Counter; No. Of Digits / Alpha Trumeter
Signal Input Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Totalizer, 8900D Series - 8905DV - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details
Counters - 8826960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; Remote; Manual; Manual, no reset, remote
Display Type Lcd
Number of Digits 8
View Details