Trumeter Company, Inc. Total Counter, 7Digit, 3Mm, Front Mount; No. Of Digits / Alpha Trumeter M9-4017B

Description
TOTAL COUNTER, 7DIGIT, 3MM, FRONT MOUNT; No. of Digits / Alpha:7; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:12VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:40 Series RoHS Compliant: Yes
Datasheet
Description
TOTAL COUNTER, 7DIGIT, 3MM, FRONT MOUNT; No. of Digits / Alpha:7; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:12VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:40 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Total Counter, 7Digit, 3Mm, Front Mount; No. Of Digits / Alpha Trumeter - 37AJ7714 - Newark, An Avnet Company
Chicago, IL, United States
Total Counter, 7Digit, 3Mm, Front Mount; No. Of Digits / Alpha Trumeter
37AJ7714
Total Counter, 7Digit, 3Mm, Front Mount; No. Of Digits / Alpha Trumeter 37AJ7714
TOTAL COUNTER, 7DIGIT, 3MM, FRONT MOUNT; No. of Digits / Alpha:7; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:12VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:40 Series RoHS Compliant: Yes

TOTAL COUNTER, 7DIGIT, 3MM, FRONT MOUNT; No. of Digits / Alpha:7; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:12VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:40 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 37AJ7714
Product Name Total Counter, 7Digit, 3Mm, Front Mount; No. Of Digits / Alpha Trumeter
Operating Temperature 23 to ? F (-5 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 2698513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type LCD; LCD
Number of Digits 8
View Details
Preset Ratemeter, PS2 RP Series - PS2RPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details