Trumeter Company, Inc. AC Hour Meter 720 Series

Description
A 6 figure (non-reset), AC hour meter encased in a rugged steel housing. These models are completely sealed. UL, CE and ROHS compliant. Features Rugged steel housing Chrome bezel Readouts to 99,999.9 hrs. Voltages Gasket (721-0004)
Datasheet
Description
A 6 figure (non-reset), AC hour meter encased in a rugged steel housing. These models are completely sealed. UL, CE and ROHS compliant. Features Rugged steel housing Chrome bezel Readouts to 99,999.9 hrs. Voltages Gasket (721-0004)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Hour Meter - 720 Series - Trumeter Company, Inc.
Deerfield Beach, FL, USA
AC Hour Meter
720 Series
AC Hour Meter 720 Series
A 6 figure (non-reset), AC hour meter encased in a rugged steel housing. These models are completely sealed. UL, CE and ROHS compliant. Features Rugged steel housing Chrome bezel Readouts to 99,999.9 hrs. Voltages Gasket (721-0004)

A 6 figure (non-reset), AC hour meter encased in a rugged steel housing. These models are completely sealed. UL, CE and ROHS compliant.

Features

  • Rugged steel housing
  • Chrome bezel
  • Readouts to 99,999.9 hrs.
  • Voltages
  • Gasket (721-0004)
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Digital Counters
Product Number 720 Series
Product Name AC Hour Meter
Operating Temperature -40 to 160 F (-40 to 71 C)
Number of Functions Single
Direction Up Count
Reset None
Display Type Wheels/Dial
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8966936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Totalizing Counter, PS2 T Series - PS2TLA - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details