Trumeter Company, Inc. 6 Digit LCD Electronic Totalising Counter 7000 / 7000AS

Description
Miniature, 6 digit LCD PCB mount totalising counter designed for minimal power requirement. These miniature 6 digit totalising counters are suitable for either direct PCB mounting, or panel mounting with bezel supplied. Features Uses the latest CMOS circuitry to achieve quiescent current consumption of less than 5µA 6mm black character high contrast LCD display Bi-directional counting (7000AS model) Counts pulses up to 10kHz frequency External reset input CE, UL and cUL/CSA approved The 7000/7000AS can also be configured to count electro-mechanical contact closure events using an external resistor and capacitor to eliminate contact bounce. Similarly the supply voltage can be increased using an external resistor and 3V zener diode. See instruction leaflet for details.
Description
Miniature, 6 digit LCD PCB mount totalising counter designed for minimal power requirement. These miniature 6 digit totalising counters are suitable for either direct PCB mounting, or panel mounting with bezel supplied. Features Uses the latest CMOS circuitry to achieve quiescent current consumption of less than 5µA 6mm black character high contrast LCD display Bi-directional counting (7000AS model) Counts pulses up to 10kHz frequency External reset input CE, UL and cUL/CSA approved The 7000/7000AS can also be configured to count electro-mechanical contact closure events using an external resistor and capacitor to eliminate contact bounce. Similarly the supply voltage can be increased using an external resistor and 3V zener diode. See instruction leaflet for details.

Suppliers

Company
Product
Description
Supplier Links
6 Digit LCD Electronic Totalising Counter - 7000 / 7000AS - Trumeter Company, Inc.
Deerfield Beach, FL, USA
6 Digit LCD Electronic Totalising Counter
7000 / 7000AS
6 Digit LCD Electronic Totalising Counter 7000 / 7000AS
Miniature, 6 digit LCD PCB mount totalising counter designed for minimal power requirement. These miniature 6 digit totalising counters are suitable for either direct PCB mounting, or panel mounting with bezel supplied. Features Uses the latest CMOS circuitry to achieve quiescent current consumption of less than 5µA 6mm black character high contrast LCD display Bi-directional counting (7000AS model) Counts pulses up to 10kHz frequency External reset input CE, UL and cUL/CSA approved The 7000/7000AS can also be configured to count electro-mechanical contact closure events using an external resistor and capacitor to eliminate contact bounce. Similarly the supply voltage can be increased using an external resistor and 3V zener diode. See instruction leaflet for details.

Miniature, 6 digit LCD PCB mount totalising counter designed for minimal power requirement.

These miniature 6 digit totalising counters are suitable for either direct PCB mounting, or panel mounting with bezel supplied.

Features

  • Uses the latest CMOS circuitry to achieve quiescent current consumption of less than 5µA
  • 6mm black character high contrast LCD display
  • Bi-directional counting (7000AS model)
  • Counts pulses up to 10kHz frequency
  • External reset input
  • CE, UL and cUL/CSA approved

The 7000/7000AS can also be configured to count electro-mechanical contact closure events using an external resistor and capacitor to eliminate contact bounce. Similarly the supply voltage can be increased using an external resistor and 3V zener diode. See instruction leaflet for details.

Supplier's Site

Technical Specifications

  Trumeter Company, Inc.
Product Category Digital Counters
Product Number 7000 / 7000AS
Product Name 6 Digit LCD Electronic Totalising Counter
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count; Bi-directional Counter
Functions Count Totalizer
Reset Manual
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 100108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Manual; Manual
Number of Digits 5
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Preset Counter, PS3 Series - PS3-22 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details