Trumeter Company, Inc. Datasheets for Distance Meters
Measuring tools are used to measure the distance between two locations or objects.
Distance Meters: Learn more
| Product Name | Notes |
|---|---|
| Many unique features make the Measuremeter ® the first choice for all distance measuring applications. Fitted with a 1m circumference wheel. Features Large easy to read display Pointer indicates start... | |
| Professional and robust road measuring wheel with built in stand and brake. The wheel is available in metric or imperial versions and is ideal for any distance measuring application. Features... | |
| The Definitive tool for accurate measuring of rail track. This robust, quality product was designed with input from international railroad companies and is in daily use worldwide. The heavy duty... | |
| The digital Measuremeter Revolution from Trumeter, combines advanced and patented technology for the first time to a measuring wheel at costs previously unimaginable. Using the latest electronic design technology, Trumeter... | |
| The Mini Measure Revolution digital indoor measuring wheel from Trumeter, combines advanced and patented technology for the first time to a measuring wheel at costs previously unimaginable. Using the latest... | |
| These heavy-duty measuring wheels are best suited for outdoor use, recording long distances over a variety of surfaces, including rough terrain. Their lightweight design eases handling and reduces fatigue. They... | |
| These medium-duty linear measuring wheels are used for estimating distances on smooth surfaces indoors and out. They feature a 5-figure display with bold .20" high numerals, and are capable of... | |
| These sturdy multi-purpose measuring wheels are best suited for quick and easy measuring over a variety of surfaces. They feature a 5-figure display with bold .20" high numerals and are... | |
| This large circumference measuring wheel ensures the greatest accuracy over rough terrain. Ideal for farmers who are obliged to measure their land annually, to qualify for and obtain government subsidies. | |
| This rugged instrument has a wide range of applications where an accurate record of length is required. It is a strong, heavy duty unit for use on calenders, tenters, rolling,... | |
| Continuous operation at up to 300 metres per minute or 50 counts per second Self lubricating bearings on both rollers Heavy duty cast structure Hardened steel inlet and outlet guides... | |
| Heavy duty cast aluminium structure with integral mounting collar Totalising counter Optional encoder & electronic counter available The pivot arm carries a 500mm circumference precision ground measuring wheel. The shaft... | |
| Measures up to 76mm (3.0in) diameter Heavy duty cast structure with integral mounting flanges Totalising counter fitted The pivot arm, also available separately (2620), carries the 500mm circumference precision ground... | |
| US Weights & Measures Approval Measures material up to 24mm (0.94in) thick Accommodates easily marked and/or abrasive materials (with special wheels) Accuracy 0.25% Accommodates pile up or no pile materials... |