Trumeter Company, Inc. Lcd Counter, 8-Digits, 20Vac-300Vac / 10Vdc-300Vdc; No. Of Digits / Alpha Trumeter 3400-2010

Description
LCD COUNTER, 8-DIGITS, 20VAC-300VAC / 10VDC-300VDC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
LCD COUNTER, 8-DIGITS, 20VAC-300VAC / 10VDC-300VDC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Counter, 8-Digits, 20Vac-300Vac / 10Vdc-300Vdc; No. Of Digits / Alpha Trumeter - 92P7191 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Counter, 8-Digits, 20Vac-300Vac / 10Vdc-300Vdc; No. Of Digits / Alpha Trumeter
92P7191
Lcd Counter, 8-Digits, 20Vac-300Vac / 10Vdc-300Vdc; No. Of Digits / Alpha Trumeter 92P7191
LCD COUNTER, 8-DIGITS, 20VAC-300VAC / 10VDC-300VDC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Max:85°CRoHS Compliant: Yes

LCD COUNTER, 8-DIGITS, 20VAC-300VAC / 10VDC-300VDC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 92P7191
Product Name Lcd Counter, 8-Digits, 20Vac-300Vac / 10Vdc-300Vdc; No. Of Digits / Alpha Trumeter
Operating Temperature ? to 185 F (? to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Ratemeter, PS2 RP Series - PS2RPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8826960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; Remote; Manual; Manual, no reset, remote
Display Type Lcd
Number of Digits 8
View Details