Trumeter Company, Inc. Stroke Counter, 5 Digit, 5Mm, Top-Coming; No. Of Digits / Alpha Trumeter 1/1/4615

Description
STROKE COUNTER, 5 DIGIT, 5MM, TOP-COMING; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-25°C; Product Range:46 Series RoHS Compliant: Yes
Datasheet
Description
STROKE COUNTER, 5 DIGIT, 5MM, TOP-COMING; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-25°C; Product Range:46 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stroke Counter, 5 Digit, 5Mm, Top-Coming; No. Of Digits / Alpha Trumeter - 99F8321 - Newark, An Avnet Company
Chicago, IL, United States
Stroke Counter, 5 Digit, 5Mm, Top-Coming; No. Of Digits / Alpha Trumeter
99F8321
Stroke Counter, 5 Digit, 5Mm, Top-Coming; No. Of Digits / Alpha Trumeter 99F8321
STROKE COUNTER, 5 DIGIT, 5MM, TOP-COMING; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-25°C; Product Range:46 Series RoHS Compliant: Yes

STROKE COUNTER, 5 DIGIT, 5MM, TOP-COMING; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-25°C; Product Range:46 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 99F8321
Product Name Stroke Counter, 5 Digit, 5Mm, Top-Coming; No. Of Digits / Alpha Trumeter
Operating Temperature -13 to ? F (-25 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Preset Counter - PS3-SP - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
Counters - 8966955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details