Trumeter Company, Inc. Stroke Counter, 6 Digit, 7.6Mm, V Mount; No. Of Digits / Alpha Trumeter V1-2936

Description
STROKE COUNTER, 6 DIGIT, 7.6MM, V MOUNT; No. of Digits / Alpha:6; Digit Height:7.6mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:29 Series RoHS Compliant: No
Datasheet
Description
STROKE COUNTER, 6 DIGIT, 7.6MM, V MOUNT; No. of Digits / Alpha:6; Digit Height:7.6mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:29 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stroke Counter, 6 Digit, 7.6Mm, V Mount; No. Of Digits / Alpha Trumeter - 91B0148 - Newark, An Avnet Company
Chicago, IL, United States
Stroke Counter, 6 Digit, 7.6Mm, V Mount; No. Of Digits / Alpha Trumeter
91B0148
Stroke Counter, 6 Digit, 7.6Mm, V Mount; No. Of Digits / Alpha Trumeter 91B0148
STROKE COUNTER, 6 DIGIT, 7.6MM, V MOUNT; No. of Digits / Alpha:6; Digit Height:7.6mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:29 Series RoHS Compliant: No

STROKE COUNTER, 6 DIGIT, 7.6MM, V MOUNT; No. of Digits / Alpha:6; Digit Height:7.6mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:29 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 91B0148
Product Name Stroke Counter, 6 Digit, 7.6Mm, V Mount; No. Of Digits / Alpha Trumeter
Operating Temperature -15 to ? F (-26 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Counter, CH Series - CH-7P - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 8493860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Led
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details