The ADF5355 allows implementation of fractional-N or integer-N phase-locked loop (PLL) frequency synthesizers when used with an external loop filter and an external reference frequency. The wideband microwave VCO design permits frequency operation from 6.8 GHz to 13.6 GHz at one radio frequency (RF) output. A series of frequency dividers at another frequency output permits operation from 54 MHz to 6800 MHz.
| Richardson RFPD | |
|---|---|
| Product Category | Frequency Synthesizers |
| Product Number | ADF5355BCPZ |
| Product Name | Synthesizer |
| Synthesizer Type | Direct Synthesis |