Alpha Wire Heat Shrink Fabric FITFAB-2 BK007

Description
"Fabric Heat Shrink 2 to 1 0.79"" (20.1mm) x 50.00' (15.24m)"
Request a Quote Datasheet
Description
"Fabric Heat Shrink 2 to 1 0.79"" (20.1mm) x 50.00' (15.24m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Fabric - A0792B-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Fabric
A0792B-50-ND
Heat Shrink Fabric A0792B-50-ND
"Fabric Heat Shrink 2 to 1 0.79"" (20.1mm) x 50.00' (15.24m)"

"Fabric Heat Shrink 2 to 1 0.79"" (20.1mm) x 50.00' (15.24m)"

Buy Now Datasheet
shrink tube - FITFAB-2 BK007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
FITFAB-2 BK007
shrink tube FITFAB-2 BK007
FITFAB-2 BLACK 50 FT

FITFAB-2 BLACK 50 FT

Buy Now
Heat Shrink Tubing - 8214995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8214995
Heat Shrink Tubing 8214995
FITFAB-2 3/4" HEAT SHRINK FABRIC 2:1

FITFAB-2 3/4" HEAT SHRINK FABRIC 2:1

Supplier's Site
Heatshrink; Heat Shrinkable Woven Fabric; 0.79 in. (Min.); 0.79 in. (Min.) - 70139201 - Allied Electronics, Inc.
Fort Worth, TX, USA
Heatshrink; Heat Shrinkable Woven Fabric; 0.79 in. (Min.); 0.79 in. (Min.)
70139201
Heatshrink; Heat Shrinkable Woven Fabric; 0.79 in. (Min.); 0.79 in. (Min.) 70139201
Heat Shrinkable Woven Fabric Tubing, 2 to 1 Shrink Ratio, Highly Flexible Offers superior abrasion resistance over a wide temperature range with excellent flexibility and durability. Cuts with scissors. Easy to install as well as soft, safe handling. Operating Temperature: –40°C to 125°C. Shrink Ratio: 2 to 1 or 3 to 1 at 135°C depending on size. Color: Black. Non-corrosive. Fungus resistant. Chemical resistant to antifreeze (50% ethylene glycol), engine oil, mineral hydraulic fluid, brake fluid (DOT 4), unleaded gas, and diesel fuel. MVSS 302 Horizontal Burn Test. Applications Mechanical Abrasion Protection Severe Environment Protection Noise and Rattle Protection Halogen-Free Environment Flexing Applications

Heat Shrinkable Woven Fabric Tubing, 2 to 1 Shrink Ratio, Highly Flexible
Offers superior abrasion resistance over a wide temperature range with excellent flexibility and durability. Cuts with scissors. Easy to install as well as soft, safe handling. Operating Temperature: –40°C to 125°C. Shrink Ratio: 2 to 1 or 3 to 1 at 135°C depending on size. Color: Black. Non-corrosive. Fungus resistant. Chemical resistant to antifreeze (50% ethylene glycol), engine oil, mineral hydraulic fluid, brake fluid (DOT 4), unleaded gas, and diesel fuel. MVSS 302 Horizontal Burn Test.
Applications

  • Mechanical Abrasion Protection
  • Severe Environment Protection
  • Noise and Rattle Protection
  • Halogen-Free Environment
  • Flexing Applications
Supplier's Site
HEATSHRINK FABRIC .79
Hong Kong, China
HEATSHRINK FABRIC .79" X 50'
41-FITFAB-2 BK007
HEATSHRINK FABRIC .79" X 50' 41-FITFAB-2 BK007
HEATSHRINK FABRIC .79" X 50'

HEATSHRINK FABRIC .79" X 50'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Utmel Electronic Limited
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A0792B-50-ND FITFAB-2 BK007 8214995 70139201 41-FITFAB-2 BK007
Product Name Heat Shrink Fabric shrink tube Heat Shrink Tubing Heatshrink; Heat Shrinkable Woven Fabric; 0.79 in. (Min.); 0.79 in. (Min.) HEATSHRINK FABRIC .79" X 50'
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - NPQH-D-S4-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details