TE Connectivity Heat Shrink Tubing VERSAFIT-MINI-SPL-1/8-BK

Description
"Heat Shrink Tubing, Flexible 0.135"" (3.43mm) 2 to 1 Black 60.0' (18.3m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.135"" (3.43mm) 2 to 1 Black 60.0' (18.3m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VER018K-60-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER018K-60-ND
Heat Shrink Tubing VER018K-60-ND
"Heat Shrink Tubing, Flexible 0.135"" (3.43mm) 2 to 1 Black 60.0' (18.3m)"

"Heat Shrink Tubing, Flexible 0.135"" (3.43mm) 2 to 1 Black 60.0' (18.3m)"

Buy Now Datasheet
HEATSHRINK LOW TEMP 1/8
Hong Kong, China
HEATSHRINK LOW TEMP 1/8" 60' BLK
798-VERSAFIT-MINI-SPL-1/8-BK
HEATSHRINK LOW TEMP 1/8" 60' BLK 798-VERSAFIT-MINI-SPL-1/8-BK
HEATSHRINK LOW TEMP 1/8" 60' BLK

HEATSHRINK LOW TEMP 1/8" 60' BLK

Supplier's Site
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 60Ft; Shrink Ratio Raychem Te Connectivity - 09J4051 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 60Ft; Shrink Ratio Raychem Te Connectivity
09J4051
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 60Ft; Shrink Ratio Raychem Te Connectivity 09J4051
HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 60FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:60ft; Length - Metric:18.3m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 60FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:60ft; Length - Metric:18.3m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number VER018K-60-ND 798-VERSAFIT-MINI-SPL-1/8-BK 09J4051
Product Name Heat Shrink Tubing HEATSHRINK LOW TEMP 1/8" 60' BLK Heat Shrink Tubing, 3.175Mm Id, Po, Black, 60Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details