Alpha Wire Heat Shrink Tubing F10511/2 BK005

Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F10511/2BK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F10511/2BK005-ND
Heat Shrink Tubing F10511/2BK005-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - F10511/2 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F10511/2 BK005
shrink tube F10511/2 BK005
FIT10511/2 BLACK 100 FT

FIT10511/2 BLACK 100 FT

Buy Now
Heat Shrink Tubing, 38Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire - 03F2996 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire
03F2996
Heat Shrink Tubing, 38Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire 03F2996
HEAT SHRINK TUBING, 38MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: No

HEAT SHRINK TUBING, 38MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
HEATSHRINK 1-1/2
Hong Kong, China
HEATSHRINK 1-1/2" X 100' BLACK
41-F10511/2 BK005
HEATSHRINK 1-1/2" X 100' BLACK 41-F10511/2 BK005
HEATSHRINK 1-1/2" X 100' BLACK

HEATSHRINK 1-1/2" X 100' BLACK

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F10511/2BK005-ND F10511/2 BK005 03F2996 41-F10511/2 BK005
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 38Mm Id, Pvc, Black, 100Ft; Shrink Ratio Alpha Wire HEATSHRINK 1-1/2" X 100' BLACK
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Tubing 3/32 In. Shrink(2:1) 4 FT.L; Thin Wall ; Int. Dia. 2.4 mm - 70133158 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details