TelephoneStuff.com Ideal Thermo-Shrink Thin-Wall Heat Shrinkable Tubing 46-310

Description
Thermo-Shrink Thin-Wall Heat Shrinkable Tubing forms though, smooth insulated covering resistant to common fluids and solvents. Features - TS-46 irradiated cross-linked polyolefin with 2:1 standard shrink ratio - Flam-retardant material - Meets YL 244, 125 degrees c; CSA C22.2 No. 198.1, 125 degrees c; MIL-DTL-23053/5 Class 1 and 2; AMS 3636 and 3637; DEF STAN 59-97, Issue 3, Type 2a - Continuous operations temperature from -55 degrees c to 135 degrees c - Shrink temperature of 120 degrees c
Description
Thermo-Shrink Thin-Wall Heat Shrinkable Tubing forms though, smooth insulated covering resistant to common fluids and solvents. Features - TS-46 irradiated cross-linked polyolefin with 2:1 standard shrink ratio - Flam-retardant material - Meets YL 244, 125 degrees c; CSA C22.2 No. 198.1, 125 degrees c; MIL-DTL-23053/5 Class 1 and 2; AMS 3636 and 3637; DEF STAN 59-97, Issue 3, Type 2a - Continuous operations temperature from -55 degrees c to 135 degrees c - Shrink temperature of 120 degrees c

Suppliers

Company
Product
Description
Supplier Links
Ideal Thermo-Shrink Thin-Wall Heat Shrinkable Tubing - 46-310 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Thermo-Shrink Thin-Wall Heat Shrinkable Tubing
46-310
Ideal Thermo-Shrink Thin-Wall Heat Shrinkable Tubing 46-310
Thermo-Shrink Thin-Wall Heat Shrinkable Tubing forms though, smooth insulated covering resistant to common fluids and solvents. Features - TS-46 irradiated cross-linked polyolefin with 2:1 standard shrink ratio - Flam-retardant material - Meets YL 244, 125 degrees c; CSA C22.2 No. 198.1, 125 degrees c; MIL-DTL-23053/5 Class 1 and 2; AMS 3636 and 3637; DEF STAN 59-97, Issue 3, Type 2a - Continuous operations temperature from -55 degrees c to 135 degrees c - Shrink temperature of 120 degrees c

Thermo-Shrink Thin-Wall Heat Shrinkable Tubing forms though, smooth insulated covering resistant to common fluids and solvents.
Features
- TS-46 irradiated cross-linked polyolefin with 2:1 standard shrink ratio
- Flam-retardant material
- Meets YL 244, 125 degrees c; CSA C22.2 No. 198.1, 125 degrees c; MIL-DTL-23053/5 Class 1 and 2; AMS 3636 and 3637; DEF STAN 59-97, Issue 3, Type 2a
- Continuous operations temperature from -55 degrees c to 135 degrees c
- Shrink temperature of 120 degrees c

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Protective Sleeving
Product Number 46-310
Product Name Ideal Thermo-Shrink Thin-Wall Heat Shrinkable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details