TelephoneStuff.com Ideal Thermo-Shrink Thin-Wall Heat Shrinkable Tubing Disks 46-600

Description
Thermo-Shrink Thin-Wall Heat Shrinkable Tubing Disks are space saving with each no-waste dispenser holding up to four feet of thin-wall tubing. Features - TS-46 irradiated cross-linked polyolefin with 2:1 standard shrink ratio - Forms tough, smooth insulated covering resistant to common fluids and solvents - Flame-retardant material - Meets YL 244, 125c; CSA C22.2 No. 198.1, 125c; MIL-DTL-23053/5 Class 1 and 2; AMS 3636 and 3637; DEF STAN 59-97, Issue 3, Type 2a - Continuous operations temperature from -55c to 135c - Shrink temperature of 120c
Description
Thermo-Shrink Thin-Wall Heat Shrinkable Tubing Disks are space saving with each no-waste dispenser holding up to four feet of thin-wall tubing. Features - TS-46 irradiated cross-linked polyolefin with 2:1 standard shrink ratio - Forms tough, smooth insulated covering resistant to common fluids and solvents - Flame-retardant material - Meets YL 244, 125c; CSA C22.2 No. 198.1, 125c; MIL-DTL-23053/5 Class 1 and 2; AMS 3636 and 3637; DEF STAN 59-97, Issue 3, Type 2a - Continuous operations temperature from -55c to 135c - Shrink temperature of 120c

Suppliers

Company
Product
Description
Supplier Links
Ideal Thermo-Shrink Thin-Wall Heat Shrinkable Tubing Disks - 46-600 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Thermo-Shrink Thin-Wall Heat Shrinkable Tubing Disks
46-600
Ideal Thermo-Shrink Thin-Wall Heat Shrinkable Tubing Disks 46-600
Thermo-Shrink Thin-Wall Heat Shrinkable Tubing Disks are space saving with each no-waste dispenser holding up to four feet of thin-wall tubing. Features - TS-46 irradiated cross-linked polyolefin with 2:1 standard shrink ratio - Forms tough, smooth insulated covering resistant to common fluids and solvents - Flame-retardant material - Meets YL 244, 125c; CSA C22.2 No. 198.1, 125c; MIL-DTL-23053/5 Class 1 and 2; AMS 3636 and 3637; DEF STAN 59-97, Issue 3, Type 2a - Continuous operations temperature from -55c to 135c - Shrink temperature of 120c

Thermo-Shrink Thin-Wall Heat Shrinkable Tubing Disks are space saving with each no-waste dispenser holding up to four feet of thin-wall tubing.
Features
- TS-46 irradiated cross-linked polyolefin with 2:1 standard shrink ratio
- Forms tough, smooth insulated covering resistant to common fluids and solvents
- Flame-retardant material
- Meets YL 244, 125c; CSA C22.2 No. 198.1, 125c; MIL-DTL-23053/5 Class 1 and 2; AMS 3636 and 3637; DEF STAN 59-97, Issue 3, Type 2a
- Continuous operations temperature from -55c to 135c
- Shrink temperature of 120c

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Protective Sleeving
Product Number 46-600
Product Name Ideal Thermo-Shrink Thin-Wall Heat Shrinkable Tubing Disks
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details