TelephoneStuff.com Panduit® Heat Shrink Tubing HSTT4A15-48-Q

Description
Heat shrink with a 4:1 shrink ratio is designed be used to insulate and protect oversized electrical and electronic components, cables, terminals and connectors. Tubing Features: - RoHS compliant - Material Adhesive lined irradiated cross-linked polyolefin - Color Black - UL recognized: File number E122770 - Flammability Rating Outer wall flame retardant - Voltage rating is up to 600 volts - Shrink temperature 392°F (200°C) - Shrink Ratio 4:1 - Temperature Range Up to 275°F (135°C) - Water absorption 1.0% MAX. per ASTM D570 - Dielectric strength is greater than 19.7 kV/mm
Description
Heat shrink with a 4:1 shrink ratio is designed be used to insulate and protect oversized electrical and electronic components, cables, terminals and connectors. Tubing Features: - RoHS compliant - Material Adhesive lined irradiated cross-linked polyolefin - Color Black - UL recognized: File number E122770 - Flammability Rating Outer wall flame retardant - Voltage rating is up to 600 volts - Shrink temperature 392°F (200°C) - Shrink Ratio 4:1 - Temperature Range Up to 275°F (135°C) - Water absorption 1.0% MAX. per ASTM D570 - Dielectric strength is greater than 19.7 kV/mm

Suppliers

Company
Product
Description
Supplier Links
Panduit® Heat Shrink Tubing - HSTT4A15-48-Q - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Heat Shrink Tubing
HSTT4A15-48-Q
Panduit® Heat Shrink Tubing HSTT4A15-48-Q
Heat shrink with a 4:1 shrink ratio is designed be used to insulate and protect oversized electrical and electronic components, cables, terminals and connectors. Tubing Features: - RoHS compliant - Material Adhesive lined irradiated cross-linked polyolefin - Color Black - UL recognized: File number E122770 - Flammability Rating Outer wall flame retardant - Voltage rating is up to 600 volts - Shrink temperature 392°F (200°C) - Shrink Ratio 4:1 - Temperature Range Up to 275°F (135°C) - Water absorption 1.0% MAX. per ASTM D570 - Dielectric strength is greater than 19.7 kV/mm

Heat shrink with a 4:1 shrink ratio is designed be used to
insulate and protect oversized electrical and electronic
components, cables, terminals and connectors.
Tubing Features:
- RoHS compliant
- Material Adhesive lined irradiated cross-linked polyolefin
- Color Black
- UL recognized: File number E122770
- Flammability Rating Outer wall flame retardant
- Voltage rating is up to 600 volts
- Shrink temperature 392°F (200°C)
- Shrink Ratio 4:1
- Temperature Range Up to 275°F (135°C)
- Water absorption 1.0% MAX. per ASTM D570
- Dielectric strength is greater than 19.7 kV/mm

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Protective Sleeving
Product Number HSTT4A15-48-Q
Product Name Panduit® Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details