TelephoneStuff.com Panduit® Heat Shrink Wire Markers LHSW

Description
LS3E heat shrink, 0.13" OD x 0.5" W, white. All are sold on rolls of 100 Markers, except LHSW-1, LHSW-3, & LHSW-6 which are sold on rolls of 200. Features: - Produce durable, high quality permanent heat shrink markers - Pre-cut tubing mounted on plastic carrier - Flattened polyolefin material - Service Temperature Range: -22°F to 220°F (-30°C to 105°C) - Shrink Ratio 3:1 at 212°F (100°C) - Meets UL Standard 224 for flammability
Description
LS3E heat shrink, 0.13" OD x 0.5" W, white. All are sold on rolls of 100 Markers, except LHSW-1, LHSW-3, & LHSW-6 which are sold on rolls of 200. Features: - Produce durable, high quality permanent heat shrink markers - Pre-cut tubing mounted on plastic carrier - Flattened polyolefin material - Service Temperature Range: -22°F to 220°F (-30°C to 105°C) - Shrink Ratio 3:1 at 212°F (100°C) - Meets UL Standard 224 for flammability

Suppliers

Company
Product
Description
Supplier Links
Panduit® Heat Shrink Wire Markers - LHSW - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Heat Shrink Wire Markers
LHSW
Panduit® Heat Shrink Wire Markers LHSW
LS3E heat shrink, 0.13" OD x 0.5" W, white. All are sold on rolls of 100 Markers, except LHSW-1, LHSW-3, & LHSW-6 which are sold on rolls of 200. Features: - Produce durable, high quality permanent heat shrink markers - Pre-cut tubing mounted on plastic carrier - Flattened polyolefin material - Service Temperature Range: -22°F to 220°F (-30°C to 105°C) - Shrink Ratio 3:1 at 212°F (100°C) - Meets UL Standard 224 for flammability

LS3E heat shrink, 0.13" OD x 0.5" W, white.
All are sold on rolls of 100 Markers, except LHSW-1, LHSW-3, & LHSW-6 which are sold on rolls of 200.
Features:
- Produce durable, high quality permanent heat shrink markers
- Pre-cut tubing mounted on plastic carrier
- Flattened polyolefin material
- Service Temperature Range: -22°F to 220°F (-30°C to 105°C)
- Shrink Ratio 3:1 at 212°F (100°C)
- Meets UL Standard 224 for flammability

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Protective Sleeving
Product Number LHSW
Product Name Panduit® Heat Shrink Wire Markers
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
1.00 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-32-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1 inch (25.4 mm)
View Details